Coaxial Cable 12 AWG 1640.0' (500.00m) 50 Ohms
11H 50 OHM TRUNK CABLE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL5999-1640-ND | 19C5439 |
| Product Name | Coaxial Cables (RF) | 11H 50 Ohm Trunk Cable Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil Braid |