Twinaxial Cable 20 AWG (2) 1640.0' (500.00m) 100 Ohms
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 1640 FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1640ft; Reel Length (Metric):499.872m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 135-92070101640-DS-ND | 19C5408 |
| Product Name | Coaxial Cables (RF) | Twinaxial Cable, 20Awg, 100 Ohm, Black, 1640 Ft; Wire Gauge Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper, Bare; Copper, Tinned | |
| Cable Shielding | Foil Braid |