Belden Inc. Coaxial Cables (RF) 9394 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8994-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8994-ND
Coaxial Cables (RF) BEL8994-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 20Awg, 34Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 22C9068 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 20Awg, 34Ohm, Black, 1000Ft; Coaxial Cable Type Belden
22C9068
Coaxial Cable, 20Awg, 34Ohm, Black, 1000Ft; Coaxial Cable Type Belden 22C9068
COAXIAL CABLE, 20AWG, 34OHM, BLACK, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:34ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:CPE RoHS Compliant: Yes

COAXIAL CABLE, 20AWG, 34OHM, BLACK, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:34ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:CPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL8994-ND 22C9068
Product Name Coaxial Cables (RF) Coaxial Cable, 20Awg, 34Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Type Coaxial
Cable Shielding Foil
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details