Belden Inc. Coaxial Cables (RF) 9271 006500

Description
Twinaxial Cable 25 AWG 500.0' (152.40m) 124 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 25 AWG 500.0' (152.40m) 124 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5691-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5691-500-ND
Coaxial Cables (RF) BEL5691-500-ND
Twinaxial Cable 25 AWG 500.0' (152.40m) 124 Ohms

Twinaxial Cable 25 AWG 500.0' (152.40m) 124 Ohms

Buy Now Datasheet
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Belden - 02F4666 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Belden
02F4666
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Belden 02F4666
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE - 70004557 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE
70004557
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE 70004557
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE

TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5691-500-ND 02F4666 70004557
Product Name Coaxial Cables (RF) Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Belden TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Twisted Pair & Multicore Data Cable - 349710 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details