Belden Inc. Coaxial Cables (RF) 9207 010U500

Description
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5199-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5199-500-ND
Coaxial Cables (RF) BEL5199-500-ND
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms

Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 100 Ohm, Black, 500Ft; Wire Gauge Belden - 03F2146 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, Black, 500Ft; Wire Gauge Belden
03F2146
Twinaxial Cable, 20Awg, 100 Ohm, Black, 500Ft; Wire Gauge Belden 03F2146
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5199-500-ND 03F2146
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 100 Ohm, Black, 500Ft; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-SMA-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers