Belden Inc. Coaxial Cables (RF) 9259 010500

Description
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1324-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1324-500-ND
Coaxial Cables (RF) BEL1324-500-ND
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg-59/u 22Awg 500Ft Black 75 Ohm; Coaxial Cable Type Belden - 87K1862 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg-59/u 22Awg 500Ft Black 75 Ohm; Coaxial Cable Type Belden
87K1862
Coaxial Cable Rg-59/u 22Awg 500Ft Black 75 Ohm; Coaxial Cable Type Belden 87K1862
COAXIAL CABLE RG-59/U 22AWG 500FT BLACK 75 OHM; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):498.69ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG-59/U 22AWG 500FT BLACK 75 OHM; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):498.69ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 22AWG (7X30), ANALOG VIDEO CABLE BLACK - 70004345 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 22AWG (7X30), ANALOG VIDEO CABLE BLACK
70004345
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 22AWG (7X30), ANALOG VIDEO CABLE BLACK 70004345
Standard Analog Video Cables The wire size of the cable is 22 AWG The insulation material of the cable is foam polyethylene.

Standard Analog Video Cables

  • The wire size of the cable is 22 AWG
    The insulation material of the cable is foam polyethylene.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Video Cables
Product Number BEL1324-500-ND 87K1862 70004345
Product Name Coaxial Cables (RF) Coaxial Cable Rg-59/u 22Awg 500Ft Black 75 Ohm; Coaxial Cable Type Belden COAXIAL CABLE, RG-59/U, 75 OHM IMP., 22AWG (7X30), ANALOG VIDEO CABLE BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details