Belden Inc. Coaxial Cables (RF) 9258 0091000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29104-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29104-ND
Coaxial Cables (RF) BEL29104-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-8X, 1000Ft, White; Coaxial Cable Type Belden - 29M7287 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8X, 1000Ft, White; Coaxial Cable Type Belden
29M7287
Coaxial Cable, Rg-8X, 1000Ft, White; Coaxial Cable Type Belden 29M7287
COAXIAL CABLE, RG-8X, 1000FT, WHITE; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-8X, 1000FT, WHITE; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29104-ND 29M7287
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8X, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBC-D12G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers