Belden Inc. Coaxial Cables (RF) 9221 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11959-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11959-ND
Coaxial Cables (RF) BEL11959-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL - 70004334 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL
70004334
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL 70004334
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL

COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL

Supplier's Site
Coaxial Cable, 100Ft, Black; Coaxial Cable Type Belden - 03F2624 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Ft, Black; Coaxial Cable Type Belden
03F2624
Coaxial Cable, 100Ft, Black; Coaxial Cable Type Belden 03F2624
COAXIAL CABLE, 100FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE, 100FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Video Cables Video Cables Cable Assemblies
Product Number BEL11959-ND 70004334 03F2624
Product Name Coaxial Cables (RF) COAXIAL CABLE, MINIATURE, 75 OHM IMP., 30AWG (7X38), VIDEO AND COMPUTER CABLE BL Coaxial Cable, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers