Belden Inc. Coaxial Cables (RF) 9273 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL24182-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL24182-ND
Coaxial Cables (RF) BEL24182-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Belden - 19C5417 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Belden
19C5417
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Belden 19C5417
COAXIAL CABLE, RG-223/U, 1000FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 1000FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK - 70004283 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
70004283
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK 70004283
Solid Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

Solid Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL24182-ND 19C5417 70004283
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081390-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers
Stability Cables - SP-292-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details