Belden Inc. Coaxial Cables (RF) 9222 004100

Description
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1384-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1384-100-ND
Coaxial Cables (RF) BEL1384-100-ND
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Triaxial Cable, Rg-58A/u, 50 Ohm, 100Ft, Yellow; Coaxial Cable Type Belden - 03F2148 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-58A/u, 50 Ohm, 100Ft, Yellow; Coaxial Cable Type Belden
03F2148
Triaxial Cable, Rg-58A/u, 50 Ohm, 100Ft, Yellow; Coaxial Cable Type Belden 03F2148
TRIAXIAL CABLE, RG-58A/U, 50 OHM, 100FT, YELLOW; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; No. of Max Strands x Strand Size:7 x 28AWG; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

TRIAXIAL CABLE, RG-58A/U, 50 OHM, 100FT, YELLOW; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; No. of Max Strands x Strand Size:7 x 28AWG; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Triaxial Cable, Double Braid Shield, Rg58A, 20 Awg, 50 Ohm, 98.43 Ft, 30.48 M Rohs Compliant Belden - 38Y7384 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Double Braid Shield, Rg58A, 20 Awg, 50 Ohm, 98.43 Ft, 30.48 M Rohs Compliant Belden
38Y7384
Triaxial Cable, Double Braid Shield, Rg58A, 20 Awg, 50 Ohm, 98.43 Ft, 30.48 M Rohs Compliant Belden 38Y7384
Triaxial Cable, Double Braid Shield, RG58A, 20 AWG, 50 ohm, 98.43 ft, 30.48 m RoHS Compliant: Yes

Triaxial Cable, Double Braid Shield, RG58A, 20 AWG, 50 ohm, 98.43 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site
TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW - 70004558 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW
70004558
TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW 70004558
TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW

TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL1384-100-ND 03F2148 38Y7384 70004558
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-58A/u, 50 Ohm, 100Ft, Yellow; Coaxial Cable Type Belden Triaxial Cable, Double Braid Shield, Rg58A, 20 Awg, 50 Ohm, 98.43 Ft, 30.48 M Rohs Compliant Belden TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details