Belden Inc. Coaxial Cables (RF) 9207 0101000

Description
Twinaxial Cable 20 AWG (2) 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (2) 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5665-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5665-1000-ND
Coaxial Cables (RF) BEL5665-1000-ND
Twinaxial Cable 20 AWG (2) 1000.0' (304.80m) 100 Ohms

Twinaxial Cable 20 AWG (2) 1000.0' (304.80m) 100 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 100 Ohm, Black, 1000Ft; Wire Gauge Belden - 03F2147 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, Black, 1000Ft; Wire Gauge Belden
03F2147
Twinaxial Cable, 20Awg, 100 Ohm, Black, 1000Ft; Wire Gauge Belden 03F2147
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 1000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 1000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5665-1000-ND 03F2147
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 100 Ohm, Black, 1000Ft; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details