Twinaxial Cable 20 AWG 12000' (3657.60m) 78 Ohms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL3521-12000-ND | 20X5024 |
| Product Name | Coaxial Cables (RF) | 78 Ohm Twinax Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid |