Belden Inc. Coaxial Cables (RF) 9463 J22U1000

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2325-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2325-ND
Coaxial Cables (RF) BEL2325-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden - 03F5678 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
03F5678
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden 03F5678
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2325-ND 03F5678
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details