Belden Inc. Coaxial Cables (RF) 9463DB S8Y1000

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2330-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2330-ND
Coaxial Cables (RF) BEL2330-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden - 29C8490 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
29C8490
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden 29C8490
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWIN AXIAL CABLE, 20AWG STRANDED (7X28), LDPE JACKET, BROADCAST CABLE BLUE - 70004576 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWIN AXIAL CABLE, 20AWG STRANDED (7X28), LDPE JACKET, BROADCAST CABLE BLUE
70004576
TWIN AXIAL CABLE, 20AWG STRANDED (7X28), LDPE JACKET, BROADCAST CABLE BLUE 70004576
Twinaxial Blue Hose® Cable, 20 AWG Conductor Size, 7 x 28 Stranding Number of pair is 1 Number of conductor is 2 Conductor is 0.038 in. dia. 20 AWG stranded (7 x 28) tinned copper conductors, polyethylene insulation, Beldfoil® (100% coverage) plus a tinned copper braid shield (55% coverage), sunlight-resistant LDPE jacket.

Twinaxial Blue Hose® Cable, 20 AWG Conductor Size, 7 x 28 Stranding

  • Number of pair is 1
  • Number of conductor is 2
  • Conductor is 0.038 in. dia.
    20 AWG stranded (7 x 28) tinned copper conductors, polyethylene insulation, Beldfoil® (100% coverage) plus a tinned copper braid shield (55% coverage), sunlight-resistant LDPE jacket.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2330-ND 29C8490 70004576
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden TWIN AXIAL CABLE, 20AWG STRANDED (7X28), LDPE JACKET, BROADCAST CABLE BLUE
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Braid; Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/306-300 - WAGO
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details