Belden Inc. Coaxial Cables (RF) RA500P 0101000

Description
CABLE COAXIAL 5AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL 5AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-RA500P0101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-RA500P0101000-ND
Coaxial Cables (RF) 135-RA500P0101000-ND
CABLE COAXIAL 5AWG 1000'

CABLE COAXIAL 5AWG 1000'

Buy Now Datasheet
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden - 66AH9223 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden
66AH9223
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden 66AH9223
0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:

0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 135-RA500P0101000-ND 66AH9223
Product Name Coaxial Cables (RF) 0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
North American 5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-4 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details