Belden Inc. Coaxial Cables (RF) 9248 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8971-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8971-ND
Coaxial Cables (RF) BEL8971-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 04F3325 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
04F3325
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 04F3325
CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL8971-ND 04F3325
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1828475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details