Belden Inc. Coaxial Cables (RF) 9258 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29105-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29105-ND
Coaxial Cables (RF) BEL29105-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 15B3823 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
15B3823
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 15B3823
CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29105-ND 15B3823
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 16 AWG
Unlock Full Specs
to access all available technical data