Belden Inc. Coaxial Cables (RF) 9182 010500

Description
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2269-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2269-ND
Coaxial Cables (RF) BEL2269-ND
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms

Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden - 87K1857 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden
87K1857
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden 87K1857
TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK - 70004561 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK
70004561
TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK 70004561
TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK

TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2269-ND 87K1857 70004561
Product Name Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden TWINAXIAL CABLE, 150 OHM IMP., 22AWG (19X34), COMPUTER CABLE, NON PLENUN BLACK
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details