Belden Inc. Coaxial Cables (RF) 9907 E4XU1000

Description
Thinnet Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Thinnet Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5283-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5283-1000-ND
Coaxial Cables (RF) BEL5283-1000-ND
Thinnet Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms

Thinnet Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 1000Ft, Gray; Coaxial Cable Type Belden - 03F6820 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 1000Ft, Gray; Coaxial Cable Type Belden
03F6820
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 1000Ft, Gray; Coaxial Cable Type Belden 03F6820
CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5283-1000-ND 03F6820
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 1000Ft, Gray; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081377-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details