Belden Inc. Coaxial Cables (RF) 9258 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29108-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29108-ND
Coaxial Cables (RF) BEL29108-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 03F2937 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
03F2937
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 03F2937
CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29108-ND 03F2937
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details