Belden Inc. Coaxial Cables (RF) 9244 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29077-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29077-ND
Coaxial Cables (RF) BEL29077-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 03F2161 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
03F2161
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 03F2161
COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29077-ND 03F2161
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details