Belden Inc. Coaxial Cables (RF) 9223 010100

Description
Coaxial Cable 22 AWG RG-58 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-58 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1320-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1320-100-ND
Coaxial Cables (RF) BEL1320-100-ND
Coaxial Cable 22 AWG RG-58 100.0' (30.48m) 50 Ohms

Coaxial Cable 22 AWG RG-58 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-58/u, 22Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 03F2136 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58/u, 22Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
03F2136
Cable, Coaxial, Rg-58/u, 22Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden 03F2136
CABLE, COAXIAL, RG-58/U, 22AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58/U, 22AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC - 70004467 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
70004467
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC 70004467
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC

COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1320-100-ND 03F2136 70004467
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58/u, 22Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details