Belden Inc. Coaxial Cables (RF) 9913 0101000

Description
CABLE COAXIAL RG-8 10AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-8 10AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 99130101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
99130101000-ND
Coaxial Cables (RF) 99130101000-ND
CABLE COAXIAL RG-8 10AWG 1000'

CABLE COAXIAL RG-8 10AWG 1000'

Buy Now Datasheet
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B - 70004422 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B
70004422
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B 70004422
Solid Stranding, Tinned Copper (Braid) Shield, Wireless RF Transmission Cable

Solid Stranding, Tinned Copper (Braid) Shield, Wireless RF Transmission Cable

Supplier's Site
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F3939 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden
03F3939
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden 03F3939
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number 99130101000-ND 70004422 03F3939
Product Name Coaxial Cables (RF) COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC11068L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details