Belden Inc. Coaxial Cables (RF) 9269 010U1000

Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5204-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5204-1000-ND
Coaxial Cables (RF) BEL5204-1000-ND
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K7330 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
87K7330
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden 87K7330
COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5204-1000-ND 87K7330
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details