Belden Inc. Coaxial Cables (RF) 9252 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL24180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL24180-ND
Coaxial Cables (RF) BEL24180-ND
Cable

Cable

Buy Now Datasheet
Coax Cable, Rg122/u, 22Awg, Blk, 305M; Coaxial Cable Type Belden - 15B3819 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg122/u, 22Awg, Blk, 305M; Coaxial Cable Type Belden
15B3819
Coax Cable, Rg122/u, 22Awg, Blk, 305M; Coaxial Cable Type Belden 15B3819
COAX CABLE, RG122/U, 22AWG, BLK, 305M; Coaxial Cable Type:Belden 9252; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG122/U, 22AWG, BLK, 305M; Coaxial Cable Type:Belden 9252; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL24180-ND 15B3819
Product Name Coaxial Cables (RF) Coax Cable, Rg122/u, 22Awg, Blk, 305M; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details