Belden Inc. Coaxial Cables (RF) 9272 006U500

Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5208-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5208-500-ND
Coaxial Cables (RF) BEL5208-500-ND
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms

Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden - 02F4660 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
02F4660
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden 02F4660
TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):498.69ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 0.32mm RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):498.69ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 0.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Conductor Size Awg Belden - 95M4927 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Conductor Size Awg Belden
95M4927
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Conductor Size Awg Belden 95M4927
TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Conductor Size AWG:20AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor Material: Tinned Copper; Impedance:78ohm RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Conductor Size AWG:20AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor Material: Tinned Copper; Impedance:78ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5208-500-ND 02F4660
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details