Belden Inc. MIL-C-17G, RG11, 75 Ohm Coax, #18 Str TC, 95% BC Braid, CMH 9212

Description
18 awg stranded (7x26) .048" tinned copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket.
Datasheet
Description
18 awg stranded (7x26) .048" tinned copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-C-17G, RG11, 75 Ohm Coax, #18 Str TC, 95% BC Braid, CMH - 9212 - Belden Inc.
St. Louis, MO, United States
MIL-C-17G, RG11, 75 Ohm Coax, #18 Str TC, 95% BC Braid, CMH
9212
MIL-C-17G, RG11, 75 Ohm Coax, #18 Str TC, 95% BC Braid, CMH 9212
18 awg stranded (7x26) .048" tinned copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket.

18 awg stranded (7x26) .048" tinned copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 9212
Product Name MIL-C-17G, RG11, 75 Ohm Coax, #18 Str TC, 95% BC Braid, CMH
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details