Belden Inc. Coaxial Cables (RF) 9262 0081000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10081-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10081-ND
Coaxial Cables (RF) BEL10081-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Composite Cable, 1Coax/12 Conductor, 22/20Awg, 1000Ft, 300V; Cable Shielding Belden - 04F8953 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 1Coax/12 Conductor, 22/20Awg, 1000Ft, 300V; Cable Shielding Belden
04F8953
Shielded Composite Cable, 1Coax/12 Conductor, 22/20Awg, 1000Ft, 300V; Cable Shielding Belden 04F8953
SHIELDED COMPOSITE CABLE, 1COAX/12 CONDUCTOR, 22/20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:13Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 1COAX/12 CONDUCTOR, 22/20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:13Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL10081-ND 04F8953
Product Name Coaxial Cables (RF) Shielded Composite Cable, 1Coax/12 Conductor, 22/20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details