Twinaxial Cable 22 AWG 5000.0' (1524.00m) 150 Ohms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL3389-5000-ND | 20X4979 |
| Product Name | Coaxial Cables (RF) | 2 #22 Fhdpe Shld Pvc Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |