Belden Inc. Coaxial Cables (RF) 9258 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29106-ND
Coaxial Cables (RF) BEL29106-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 15B3825 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
15B3825
Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 15B3825
CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8X, 16AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29106-ND 15B3825
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8X, 16Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12W8-E-1.5-LE8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
3 suppliers