Belden Inc. Coaxial Cables (RF) 9914 0101000

Description
CABLE COAXIAL RG-8 10AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-8 10AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 99140101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
99140101000-ND
Coaxial Cables (RF) 99140101000-ND
CABLE COAXIAL RG-8 10AWG 1000'

CABLE COAXIAL RG-8 10AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F3942 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden
03F3942
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden 03F3942
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B - 70004426 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B
70004426
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B 70004426
Solid Stranding, Tinned Copper (Braid) Shield, Wireless RF Transmission Cable

Solid Stranding, Tinned Copper (Braid) Shield, Wireless RF Transmission Cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number 99140101000-ND 03F3942 70004426
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers