Belden Inc. Coaxial Cables (RF) 9778 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9230-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9230-ND
Coaxial Cables (RF) BEL9230-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 20Awg, 40 Ohm, Chrome, 1000Ft; Coaxial Cable Type Belden - 15B3943 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 20Awg, 40 Ohm, Chrome, 1000Ft; Coaxial Cable Type Belden
15B3943
Coaxial Cable, 20Awg, 40 Ohm, Chrome, 1000Ft; Coaxial Cable Type Belden 15B3943
COAXIAL CABLE, 20AWG, 40 OHM, CHROME, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:40ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Jacket Material:CPE RoHS Compliant: Yes

COAXIAL CABLE, 20AWG, 40 OHM, CHROME, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:40ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Jacket Material:CPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL9230-ND 15B3943
Product Name Coaxial Cables (RF) Coaxial Cable, 20Awg, 40 Ohm, Chrome, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Type Coaxial
Cable Shielding Foil
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details