Belden Inc. Coaxial Cables (RF) 9239 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9144-ND
Coaxial Cables (RF) BEL9144-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cables (RF) - 9239 010100 - 922649-9239 010100 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Cables (RF) - 9239 010100
922649-9239 010100
Coaxial Cables (RF) - 9239 010100 922649-9239 010100
Manufacturer: Belden Inc. Win Source Part Number: 922649-9239 010100 Series: * Features: Cable Package: Spool Family Name: 9239 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8544.20.0000

Manufacturer: Belden Inc.
Win Source Part Number: 922649-9239 010100
Series: *
Features: Cable
Package: Spool
Family Name: 9239
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000

Buy Now
Coaxial Cable, Rg-174/u, 100Ft, Black; Coaxial Cable Type Belden - 03F2133 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174/u, 100Ft, Black; Coaxial Cable Type Belden
03F2133
Coaxial Cable, Rg-174/u, 100Ft, Black; Coaxial Cable Type Belden 03F2133
COAXIAL CABLE, RG-174/U, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174/U, 100FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA - 70004461 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
70004461
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA 70004461
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA

COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL9144-ND 922649-9239 010100 03F2133 70004461
Product Name Coaxial Cables (RF) Coaxial Cables (RF) - 9239 010100 Coaxial Cable, Rg-174/u, 100Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid Braid
Cable Conductor Steel, Copper Coated Copper Clad Steel
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers