Belden Inc. Coaxial Cables (RF) 9259 010U1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9082-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9082-ND
Coaxial Cables (RF) BEL9082-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-59/u, 22Awg, 1000Ft, Black; Coaxial Cable Type Belden - 03F1349 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 22Awg, 1000Ft, Black; Coaxial Cable Type Belden
03F1349
Cable, Coaxial, Rg-59/u, 22Awg, 1000Ft, Black; Coaxial Cable Type Belden 03F1349
CABLE, COAXIAL, RG-59/U, 22AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 22AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9082-ND 03F1349
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-59/u, 22Awg, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details