Belden Inc. Coaxial Cables (RF) 9207 0105000

Description
Twinaxial Cable 20 AWG (2) 5000.0' (1524.00m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (2) 5000.0' (1524.00m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5670-5000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5670-5000-ND
Coaxial Cables (RF) BEL5670-5000-ND
Twinaxial Cable 20 AWG (2) 5000.0' (1524.00m) 100 Ohms

Twinaxial Cable 20 AWG (2) 5000.0' (1524.00m) 100 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 100 Ohm, Black, 5000Ft; Wire Gauge Belden - 15B3812 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, Black, 5000Ft; Wire Gauge Belden
15B3812
Twinaxial Cable, 20Awg, 100 Ohm, Black, 5000Ft; Wire Gauge Belden 15B3812
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 5000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 5000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5670-5000-ND 15B3812
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 100 Ohm, Black, 5000Ft; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details