Belden Inc. Coaxial Cables (RF) 9273 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL24181-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL24181-ND
Coaxial Cables (RF) BEL24181-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK - 70004281 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
70004281
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK 70004281
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK

COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK

Supplier's Site
Cable, Coaxial, Rg-223/u, 19Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 03F1350 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-223/u, 19Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
03F1350
Cable, Coaxial, Rg-223/u, 19Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden 03F1350
CABLE, COAXIAL, RG-223/U, 19AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-223/U, 19AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL24181-ND 70004281 03F1350
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK Cable, Coaxial, Rg-223/u, 19Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details