Belden Inc. Coaxial Cables (RF) 9463 0011000

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2327-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2327-ND
Coaxial Cables (RF) BEL2327-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Brown; Wire Gauge Belden - 96B7321 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Brown; Wire Gauge Belden
96B7321
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Brown; Wire Gauge Belden 96B7321
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BROWN; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Brown; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BROWN; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Brown; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2327-ND 96B7321
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Brown; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details