Belden Inc. Coaxial Cables (RF) 9272 006100

Description
Twinaxial Cable 20 AWG 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1858-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1858-100-ND
Coaxial Cables (RF) BEL1858-100-ND
Twinaxial Cable 20 AWG 100.0' (30.48m) 78 Ohms

Twinaxial Cable 20 AWG 100.0' (30.48m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden - 87K7334 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden
87K7334
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden 87K7334
TWINAXIAL CABLE, 20AWG, 78 OHM, 100FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 100FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE - 70004536 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE
70004536
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE 70004536
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE

TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1858-100-ND 87K7334 70004536
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE, NON-PLENUM LTBLUE
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3140/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details