Twinaxial Cable 20 AWG 500.0' (152.40m) 100 Ohms
| DigiKey | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | BEL5951-500-ND |
| Product Name | Coaxial Cables (RF) |
| Product Category | Cable |
| Cable Jacket | Polyethylene |
| Cable Conductor | Copper, Bare; Copper, Tinned |
| Cable Shielding | Foil Braid |