Belden Inc. Coaxial Cables (RF) 9463F J221000

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL3085-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL3085-1000-ND
Coaxial Cables (RF) BEL3085-1000-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 1000Ft; Wire Gauge Belden - 30H4882 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 1000Ft; Wire Gauge Belden
30H4882
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 1000Ft; Wire Gauge Belden 30H4882
TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 1000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:42 x 36AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 1000FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:42 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWIN AXIAL, 20AWG STRANDED (42X36), PVCJACKET, BROADCAST CABLE STRONGBLUE - 70004574 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWIN AXIAL, 20AWG STRANDED (42X36), PVCJACKET, BROADCAST CABLE STRONGBLUE
70004574
TWIN AXIAL, 20AWG STRANDED (42X36), PVCJACKET, BROADCAST CABLE STRONGBLUE 70004574
Twinaxial Blue Hose® Cable, 20 AWG Conductor Size, 42 x 36 Stranding Number of pair is 1 Number of conductor is 2 Conductor is 0.038 in. dia. 20 AWG stranded (42 x 36) tinned copper conductors, polyethylene insulation, Beldfoil® (100% coverage) plus a tinned copper braid shield (55% coverage), sunlight-resistant PVC jacket.

Twinaxial Blue Hose® Cable, 20 AWG Conductor Size, 42 x 36 Stranding

  • Number of pair is 1
  • Number of conductor is 2
  • Conductor is 0.038 in. dia.
    20 AWG stranded (42 x 36) tinned copper conductors, polyethylene insulation, Beldfoil® (100% coverage) plus a tinned copper braid shield (55% coverage), sunlight-resistant PVC jacket.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL3085-1000-ND 30H4882 70004574
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, Blue, 1000Ft; Wire Gauge Belden TWIN AXIAL, 20AWG STRANDED (42X36), PVCJACKET, BROADCAST CABLE STRONGBLUE
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Braid; Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details