Belden Inc. Coaxial Cables (RF) 9223 010500

Description
Coaxial Cable 22 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1321-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1321-500-ND
Coaxial Cables (RF) BEL1321-500-ND
Coaxial Cable 22 AWG RG-58 500.0' (152.40m) 50 Ohms

Coaxial Cable 22 AWG RG-58 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC - 70004469 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
70004469
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC 70004469
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC

COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC

Supplier's Site
Cable, Coaxial, Rg-58/u, 22Awg, 500Ft, Black; Coaxial Cable Type Belden - 03F2137 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58/u, 22Awg, 500Ft, Black; Coaxial Cable Type Belden
03F2137
Cable, Coaxial, Rg-58/u, 22Awg, 500Ft, Black; Coaxial Cable Type Belden 03F2137
CABLE, COAXIAL, RG-58/U, 22AWG, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-58/U, 22AWG, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1321-500-ND 70004469 03F2137
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC Cable, Coaxial, Rg-58/u, 22Awg, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details