Belden Inc. Coaxial Cables (RF) 9463 J22100

Description
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1496-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1496-100-ND
Coaxial Cables (RF) BEL1496-100-ND
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 78 Ohms

Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 78 Ohms

Buy Now Datasheet
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE - 70004542 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE
70004542
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE 70004542
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE

TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE

Supplier's Site
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden - 03F5677 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden
03F5677
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden 03F5677
TWINAXIAL CABLE, 20AWG, 78 OHM, 100FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 100FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1496-100-ND 70004542 03F5677
Product Name Coaxial Cables (RF) TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details