Belden Inc. Coaxial Cables (RF) 9221 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11960-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11960-ND
Coaxial Cables (RF) BEL11960-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 03F2625 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
03F2625
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 03F2625
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL11960-ND 03F2625
Product Name Coaxial Cables (RF) Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details