Belden Inc. Coaxial Cables (RF) 9222 004U500

Description
Triaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Triaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5200-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5200-500-ND
Coaxial Cables (RF) BEL5200-500-ND
Triaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Triaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Triaxial Cable, Rg-58A/u, 500Ft, Yellow; Coaxial Cable Type Belden - 03F2149 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-58A/u, 500Ft, Yellow; Coaxial Cable Type Belden
03F2149
Triaxial Cable, Rg-58A/u, 500Ft, Yellow; Coaxial Cable Type Belden 03F2149
TRIAXIAL CABLE, RG-58A/U, 500FT, YELLOW; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; No. of Max Strands x Strand Size:7 x 28AWG; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:6.096mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-58A/U, 500FT, YELLOW; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; No. of Max Strands x Strand Size:7 x 28AWG; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:6.096mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5200-500-ND 03F2149
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-58A/u, 500Ft, Yellow; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details