Belden Inc. Coaxial Cables (RF) 9907 E4X500

Description
Thinnet Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Thinnet Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1890-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1890-500-ND
Coaxial Cables (RF) BEL1890-500-ND
Thinnet Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Thinnet Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 500Ft, Gray; Coaxial Cable Type Belden - 03F6819 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Gray; Coaxial Cable Type Belden
03F6819
Coaxial Cable, Rg-58A/u, 500Ft, Gray; Coaxial Cable Type Belden 03F6819
COAXIAL CABLE, RG-58A/U, 500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1890-500-ND 03F6819
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 500Ft, Gray; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details