Belden Inc. Coaxial Cables (RF) 9239 010500

Description
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1323-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1323-500-ND
Coaxial Cables (RF) BEL1323-500-ND
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms

Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1859 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden
87K1859
Coaxial Cable, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden 87K1859
COAXIAL CABLE, RG-174/U, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174/U, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA - 70004463 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
70004463
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA 70004463
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA

COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1323-500-ND 87K1859 70004463
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details