Belden Inc. Coaxial Cables (RF) 9269 0101000

Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5684-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5684-1000-ND
Coaxial Cables (RF) BEL5684-1000-ND
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1864 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1864
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1864
COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5684-1000-ND 87K1864
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details