Belden Inc. Coaxial Cables (RF) 9913 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29103-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29103-ND
Coaxial Cables (RF) BEL29103-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B - 70004421 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B
70004421
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B 70004421
COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTE R B

COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B

Supplier's Site
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 03F3938 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
03F3938
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 03F3938
CABLE, COAXIAL, RG-8/U, 10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL29103-ND 70004421 03F3938
Product Name Coaxial Cables (RF) COAXIAL CABLE, LOW LOSS RG-8/U, 50 OHM IMP, 10AWG SOLID, TRANSMISSION/COMPUTER B Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details