Belden Inc. Coaxial Cables (RF) 9223 0101000

Description
CABLE COAXIAL RG-58 22AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-58 22AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 92230101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
92230101000-ND
Coaxial Cables (RF) 92230101000-ND
CABLE COAXIAL RG-58 22AWG 1000'

CABLE COAXIAL RG-58 22AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F2138 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden
03F2138
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden 03F2138
COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC - 70004471 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
70004471
COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC 70004471
Communication and Instrumentation Cable, 7x30 Stranding, 12.5 pF⁄ft. Capacitance, Special Audio

Communication and Instrumentation Cable, 7x30 Stranding, 12.5 pF⁄ft. Capacitance, Special Audio

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number 92230101000-ND 03F2138 70004471
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-58/U, 50 OHM, 22AWG (7X30), LOW TRIBOELECTRIC NOISE CABLE BLAC
Product Category Cable
Cable Type Coaxial
Cable Shielding Foil Braid Braid
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers