Belden Inc. Coaxial Cables (RF) 9207 010100

Description
Twinaxial Cable 20 AWG (2) 100.0' (30.48m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (2) 100.0' (30.48m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1383-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1383-100-ND
Coaxial Cables (RF) BEL1383-100-ND
Twinaxial Cable 20 AWG (2) 100.0' (30.48m) 100 Ohms

Twinaxial Cable 20 AWG (2) 100.0' (30.48m) 100 Ohms

Buy Now Datasheet
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA - 70004547 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA
70004547
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA 70004547
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA

TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA

Supplier's Site
Twinaxial Cable, 20Awg, 100 Ohm, Black, 100Ft; Wire Gauge Belden - 03F2145 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, Black, 100Ft; Wire Gauge Belden
03F2145
Twinaxial Cable, 20Awg, 100 Ohm, Black, 100Ft; Wire Gauge Belden 03F2145
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 100FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 100FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1383-100-ND 70004547 03F2145
Product Name Coaxial Cables (RF) TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA Twinaxial Cable, 20Awg, 100 Ohm, Black, 100Ft; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyethylene
Cable Conductor Copper, Bare; Copper, Tinned Copper
Cable Shielding Foil Braid Foil
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data